Panasonic SMD 22UF 8V Capacitor ECG-C0KB220R

Description
CAP ALUM POLY 22UF 20% 8V SMD Product overview: ECG-C0KB220R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UF, 8V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22UF, 8V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-ECG-C0KB220R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ALUM POLY 22UF 20% 8V SMD Product overview: ECG-C0KB220R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UF, 8V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22UF, 8V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-ECG-C0KB220R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 22UF 8V Capacitor
69-ECG-C0KB220R
SMD 22UF 8V Capacitor 69-ECG-C0KB220R
CAP ALUM POLY 22UF 20% 8V SMD Product overview: ECG-C0KB220R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UF, 8V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22UF, 8V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-ECG-C0KB220R can be used for catalog matching and distributor lookup.

CAP ALUM POLY 22UF 20% 8V SMD Product overview: ECG-C0KB220R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UF, 8V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22UF, 8V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-ECG-C0KB220R can be used for catalog matching and distributor lookup.

Supplier's Site
Aluminum - Polymer Capacitors - ECG-C0KB220R - 870021-ECG-C0KB220R - Win Source Electronics
Laguna Hills, CA, United States
Aluminum - Polymer Capacitors - ECG-C0KB220R
870021-ECG-C0KB220R
Aluminum - Polymer Capacitors - ECG-C0KB220R 870021-ECG-C0KB220R
Manufacturer: Panasonic Win Source Part Number: 870021-ECG-C0KB220R Series: SP-Cap CB Operating Temperature Range: -40°C ~ 105°C Features: 22 µF 8 V Aluminum - Polymer Capacitors Nonstandard SMD - 1000 Hrs @ 105°C Package: Reel - TR Package: Nonstandard SMD Mounting: Surface Mount Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8532.22.0020 Other Part Number: PCS1220BTR-NDR, ECGC0KB220, PCS1220BTR, ECGC0KB220R, PCS1220BCT, PCS1220BDKR-NDR, ECG-C0KB220, PCS1220BCT-NDR, PCS1220BDKR

Manufacturer: Panasonic
Win Source Part Number: 870021-ECG-C0KB220R
Series: SP-Cap CB
Operating Temperature Range: -40°C ~ 105°C
Features: 22 µF 8 V Aluminum - Polymer Capacitors Nonstandard SMD - 1000 Hrs @ 105°C
Package: Reel - TR
Package: Nonstandard SMD
Mounting: Surface Mount
Part Status: Obsolete
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8532.22.0020
Other Part Number: PCS1220BTR-NDR, ECGC0KB220, PCS1220BTR, ECGC0KB220R, PCS1220BCT, PCS1220BDKR-NDR, ECG-C0KB220, PCS1220BCT-NDR, PCS1220BDKR

Buy Now Datasheet
Aluminum - Polymer Capacitors - ECG-C0KB220R - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
ECG-C0KB220R
Aluminum - Polymer Capacitors ECG-C0KB220R
CAP ALUM POLY 22UF 20% 8V SMD

CAP ALUM POLY 22UF 20% 8V SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 69-ECG-C0KB220R 870021-ECG-C0KB220R ECG-C0KB220R
Product Name SMD 22UF 8V Capacitor Aluminum - Polymer Capacitors - ECG-C0KB220R Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Packing Method Nonstandard SMD
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 226XMPL020MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525001P80HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers