Panasonic OEM Parts - OEM Parts (C - E) - ECEC1HP103CJ ECEC1HP103CJ

Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1018775-ECEC1HP103CJ Termination: Through Hole Voltage: 50 V Capacitance: 10 mF Tolerance: 20 % Ripple Current: 4.97 A Height: 50 mm Diameter: 25 mm Categories: OEM Parts(C-E) Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Lead Pitch: 10 mm Lead Diameter: 2 mm
Request a Quote
Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1018775-ECEC1HP103CJ Termination: Through Hole Voltage: 50 V Capacitance: 10 mF Tolerance: 20 % Ripple Current: 4.97 A Height: 50 mm Diameter: 25 mm Categories: OEM Parts(C-E) Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Lead Pitch: 10 mm Lead Diameter: 2 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (C - E) - ECEC1HP103CJ - 1018775-ECEC1HP103CJ - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (C - E) - ECEC1HP103CJ
1018775-ECEC1HP103CJ
OEM Parts - OEM Parts (C - E) - ECEC1HP103CJ 1018775-ECEC1HP103CJ
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1018775-ECEC1HP103CJ Termination: Through Hole Voltage: 50 V Capacitance: 10 mF Tolerance: 20 % Ripple Current: 4.97 A Height: 50 mm Diameter: 25 mm Categories: OEM Parts(C-E) Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Lead Pitch: 10 mm Lead Diameter: 2 mm

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1018775-ECEC1HP103CJ
Termination: Through Hole
Voltage: 50 V
Capacitance: 10 mF
Tolerance: 20 %
Ripple Current: 4.97 A
Height: 50 mm
Diameter: 25 mm
Categories: OEM Parts(C-E)
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Lead Pitch: 10 mm
Lead Diameter: 2 mm

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1018775-ECEC1HP103CJ
Product Name OEM Parts - OEM Parts (C - E) - ECEC1HP103CJ
Unlock Full Specs
to access all available technical data