Panasonic Aluminium Electrolytic Capacitor, Ks Series, 47 F, 20%, 35 V, 8 Mm, Radial Leaded Rohs Compliant Panasonic ECEA1VKS470

Description
Aluminium Electrolytic Capacitor, KS Series, 47 - F, - 20%, 35 V, 8 mm, Radial Leaded RoHS Compliant: Yes
Datasheet
Description
Aluminium Electrolytic Capacitor, KS Series, 47 - F, - 20%, 35 V, 8 mm, Radial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Electrolytic Capacitor, Ks Series, 47 F, 20%, 35 V, 8 Mm, Radial Leaded Rohs Compliant Panasonic - 62W6389 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Ks Series, 47 F, 20%, 35 V, 8 Mm, Radial Leaded Rohs Compliant Panasonic
62W6389
Aluminium Electrolytic Capacitor, Ks Series, 47 F, 20%, 35 V, 8 Mm, Radial Leaded Rohs Compliant Panasonic 62W6389
Aluminium Electrolytic Capacitor, KS Series, 47 - F, - 20%, 35 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, KS Series, 47 - F, - 20%, 35 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
CAPACITOR; ALUMINUM ELECTROLYTIC;CAP 47UF;VOL-RTG 35V;RADIAL ;KS; HEIGHT 5MM - 70067895 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; ALUMINUM ELECTROLYTIC;CAP 47UF;VOL-RTG 35V;RADIAL ;KS; HEIGHT 5MM
70067895
CAPACITOR; ALUMINUM ELECTROLYTIC;CAP 47UF;VOL-RTG 35V;RADIAL ;KS; HEIGHT 5MM 70067895
CAPACITOR; ALUMINUM ELECTROLYTIC;CAP 47UF;VOL-RTG 35V;RADIAL ;KS; HEIGHT 5MM

CAPACITOR; ALUMINUM ELECTROLYTIC;CAP 47UF;VOL-RTG 35V;RADIAL ;KS; HEIGHT 5MM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors
Product Number 62W6389 70067895
Product Name Aluminium Electrolytic Capacitor, Ks Series, 47 F, 20%, 35 V, 8 Mm, Radial Leaded Rohs Compliant Panasonic CAPACITOR; ALUMINUM ELECTROLYTIC;CAP 47UF;VOL-RTG 35V;RADIAL ;KS; HEIGHT 5MM
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Applications General Purpose
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C363U030BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details