Panasonic Cap, 4.7Μf, 35V, 20%; Capacitance Panasonic ECEA1VKA4R7

Description
CAP, 4.7µF, 35V, 20%; Capacitance:4.7µF; Voltage Rating:35V; Product Range:KA Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:-; Lead Spacing:-; Height:-; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Description
CAP, 4.7µF, 35V, 20%; Capacitance:4.7µF; Voltage Rating:35V; Product Range:KA Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:-; Lead Spacing:-; Height:-; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, 4.7Μf, 35V, 20%; Capacitance Panasonic - 85Y4624 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Μf, 35V, 20%; Capacitance Panasonic
85Y4624
Cap, 4.7Μf, 35V, 20%; Capacitance Panasonic 85Y4624
CAP, 4.7µF, 35V, 20%; Capacitance:4.7µF; Voltage Rating:35V; Product Range:KA Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:-; Lead Spacing:-; Height:-; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

CAP, 4.7µF, 35V, 20%; Capacitance:4.7µF; Voltage Rating:35V; Product Range:KA Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:-; Lead Spacing:-; Height:-; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 85Y4624
Product Name Cap, 4.7Μf, 35V, 20%; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -40 to ? C (-40 to ? F)
Capacitance Range 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101462U025AA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4600 microF
View Details
3 suppliers