Panasonic Aluminium Electrolytic Capacitor, Ka Series, 47 F, 20%, 35 V, 8 Mm, Radial Leaded Rohs Compliant Panasonic ECEA1VKA470

Description
Aluminium Electrolytic Capacitor, KA Series, 47 - F, - 20%, 35 V, 8 mm, Radial Leaded RoHS Compliant: Yes
Datasheet
Description
Aluminium Electrolytic Capacitor, KA Series, 47 - F, - 20%, 35 V, 8 mm, Radial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Electrolytic Capacitor, Ka Series, 47 F, 20%, 35 V, 8 Mm, Radial Leaded Rohs Compliant Panasonic - 62W6384 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Ka Series, 47 F, 20%, 35 V, 8 Mm, Radial Leaded Rohs Compliant Panasonic
62W6384
Aluminium Electrolytic Capacitor, Ka Series, 47 F, 20%, 35 V, 8 Mm, Radial Leaded Rohs Compliant Panasonic 62W6384
Aluminium Electrolytic Capacitor, KA Series, 47 - F, - 20%, 35 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, KA Series, 47 - F, - 20%, 35 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62W6384
Product Name Aluminium Electrolytic Capacitor, Ka Series, 47 F, 20%, 35 V, 8 Mm, Radial Leaded Rohs Compliant Panasonic
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Ceramic Capacitors - 0603J0100220JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details