Panasonic Cap, 470Μf, 50V, 20%; Capacitance Panasonic ECEA1HN471U

Description
CAP, 470µF, 50V, 20%; Capacitance:470µF; Voltage Rating:50V; Product Range:SU(Bi-polar) Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:16mm; Lead Spacing:7.5mm; Height:31.5mm; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CAP, 470µF, 50V, 20%; Capacitance:470µF; Voltage Rating:50V; Product Range:SU(Bi-polar) Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:16mm; Lead Spacing:7.5mm; Height:31.5mm; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 470Μf, 50V, 20%; Capacitance Panasonic - 85Y4623 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Μf, 50V, 20%; Capacitance Panasonic
85Y4623
Cap, 470Μf, 50V, 20%; Capacitance Panasonic 85Y4623
CAP, 470µF, 50V, 20%; Capacitance:470µF; Voltage Rating:50V; Product Range:SU(Bi-polar) Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:16mm; Lead Spacing:7.5mm; Height:31.5mm; Operating Temperature RoHS Compliant: Yes

CAP, 470µF, 50V, 20%; Capacitance:470µF; Voltage Rating:50V; Product Range:SU(Bi-polar) Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:16mm; Lead Spacing:7.5mm; Height:31.5mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 85Y4623
Product Name Cap, 470Μf, 50V, 20%; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0105P60CCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C124U016BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers