Panasonic Aluminium Capacitors ECEA1HN220U

Description
Non-polar electrolytic SU 50Vdc 22uF
Request a Quote Datasheet
Description
Non-polar electrolytic SU 50Vdc 22uF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7270489 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7270489
Aluminium Capacitors 7270489
Non-polar electrolytic SU 50Vdc 22uF

Non-polar electrolytic SU 50Vdc 22uF

Supplier's Site
Aluminium Capacitors - 9233142 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9233142
Aluminium Capacitors 9233142
Non-Polar Electrolytic SU 50Vdc 22uF

Non-Polar Electrolytic SU 50Vdc 22uF

Supplier's Site
Aluminium Capacitors - 7270489P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7270489P
Aluminium Capacitors 7270489P
Non-polar electrolytic SU 50Vdc 22uF

Non-polar electrolytic SU 50Vdc 22uF

Supplier's Site
Aluminium Electrolytic Capacitor, Aec-Q200 Su(Bi-Polar) Series, 22 F, 20%, 50 V, 8 Mm Rohs Compliant Panasonic - 62W6379 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Aec-Q200 Su(Bi-Polar) Series, 22 F, 20%, 50 V, 8 Mm Rohs Compliant Panasonic
62W6379
Aluminium Electrolytic Capacitor, Aec-Q200 Su(Bi-Polar) Series, 22 F, 20%, 50 V, 8 Mm Rohs Compliant Panasonic 62W6379
Aluminium Electrolytic Capacitor, AEC-Q200 SU(Bi-polar) Series, 22 - F, - 20%, 50 V, 8 mm RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, AEC-Q200 SU(Bi-polar) Series, 22 - F, - 20%, 50 V, 8 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 7270489 7270489P 62W6379
Product Name Aluminium Capacitors Aluminium Capacitors Aluminium Electrolytic Capacitor, Aec-Q200 Su(Bi-Polar) Series, 22 F, 20%, 50 V, 8 Mm Rohs Compliant Panasonic
Configuration / Form Factor Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101C353U050EC1A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 35000 microF
View Details
3 suppliers