Panasonic Cap, 2.2Μf, 50V, 20%; Capacitance Panasonic ECEA1HKA2R2

Description
CAP, 2.2µF, 50V, 20%; Capacitance:2.2µF; Voltage Rating:50V; Product Range:KA Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:4mm; Lead Spacing:1.5mm; Height:7mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Description
CAP, 2.2µF, 50V, 20%; Capacitance:2.2µF; Voltage Rating:50V; Product Range:KA Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:4mm; Lead Spacing:1.5mm; Height:7mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, 2.2Μf, 50V, 20%; Capacitance Panasonic - 85Y4617 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Μf, 50V, 20%; Capacitance Panasonic
85Y4617
Cap, 2.2Μf, 50V, 20%; Capacitance Panasonic 85Y4617
CAP, 2.2µF, 50V, 20%; Capacitance:2.2µF; Voltage Rating:50V; Product Range:KA Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:4mm; Lead Spacing:1.5mm; Height:7mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

CAP, 2.2µF, 50V, 20%; Capacitance:2.2µF; Voltage Rating:50V; Product Range:KA Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:4mm; Lead Spacing:1.5mm; Height:7mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 85Y4617
Product Name Cap, 2.2Μf, 50V, 20%; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -40 to ? C (-40 to ? F)
Capacitance Range 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic - 101C434U7R5CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details