Panasonic Aluminium Capacitors ECEA1EN221U

Description
Capacitor Al Electrolytic 25V 220uF
Request a Quote Datasheet
Description
Capacitor Al Electrolytic 25V 220uF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 1763722 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1763722
Aluminium Capacitors 1763722
Capacitor Al Electrolytic 25V 220uF

Capacitor Al Electrolytic 25V 220uF

Supplier's Site
Aluminium Capacitors - 1763786 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1763786
Aluminium Capacitors 1763786
Capacitor Al Electrolytic 25V 220uF

Capacitor Al Electrolytic 25V 220uF

Supplier's Site
Cap, 220Μf, 25V, 20%; Capacitance Panasonic - 85Y4612 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Μf, 25V, 20%; Capacitance Panasonic
85Y4612
Cap, 220Μf, 25V, 20%; Capacitance Panasonic 85Y4612
CAP, 220µF, 25V, 20%; Capacitance:220µF; Voltage Rating:25V; Product Range:SU(Bi-polar) Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:16mm; Operating Temperature RoHS Compliant: Yes

CAP, 220µF, 25V, 20%; Capacitance:220µF; Voltage Rating:25V; Product Range:SU(Bi-polar) Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:16mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1763722 85Y4612
Product Name Aluminium Capacitors Cap, 220Μf, 25V, 20%; Capacitance Panasonic
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
Capacitance Range 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C114U040DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100151GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers