Panasonic Aluminium Capacitors ECEA1EN220X

Description
Capacitor Al Electrolytic 25V 22uF
Request a Quote Datasheet
Description
Capacitor Al Electrolytic 25V 22uF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 1763785 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1763785
Aluminium Capacitors 1763785
Capacitor Al Electrolytic 25V 22uF

Capacitor Al Electrolytic 25V 22uF

Supplier's Site
Aluminium Capacitors - 1763721 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1763721
Aluminium Capacitors 1763721
Capacitor Al Electrolytic 25V 22uF

Capacitor Al Electrolytic 25V 22uF

Supplier's Site
Cap, Alu Elec, 22Uf, 25V, Radial; Capacitance Panasonic - 85Y4611 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 22Uf, 25V, Radial; Capacitance Panasonic
85Y4611
Cap, Alu Elec, 22Uf, 25V, Radial; Capacitance Panasonic 85Y4611
CAP, ALU ELEC, 22UF, 25V, RADIAL; Capacitance:22µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Bi-Polar [Non-Polar]; Lead Spacing:2mm; ESR:- RoHS Compliant: Yes

CAP, ALU ELEC, 22UF, 25V, RADIAL; Capacitance:22µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Bi-Polar [Non-Polar]; Lead Spacing:2mm; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1763785 85Y4611
Product Name Aluminium Capacitors Cap, Alu Elec, 22Uf, 25V, Radial; Capacitance Panasonic
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101751U050AA2BP - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 750 microF
View Details
2 suppliers
Aluminium Capacitors - 1701278 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitor - 60-0603B103K500NT - ERSAELECTRONICS PTE. LTD.
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details