Panasonic Aluminium Capacitors ECEA1EN100U

Description
Capacitor Al Electrolytic 25V 10uF
Request a Quote
Description
Capacitor Al Electrolytic 25V 10uF
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 1763719 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1763719
Aluminium Capacitors 1763719
Capacitor Al Electrolytic 25V 10uF

Capacitor Al Electrolytic 25V 10uF

Supplier's Site
Aluminium Capacitors - 1763783 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1763783
Aluminium Capacitors 1763783
Capacitor Al Electrolytic 25V 10uF

Capacitor Al Electrolytic 25V 10uF

Supplier's Site
Cap, 10Μf, 25V, 20%; Capacitance Panasonic - 85Y4608 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 25V, 20%; Capacitance Panasonic
85Y4608
Cap, 10Μf, 25V, 20%; Capacitance Panasonic 85Y4608
CAP, 10µF, 25V, 20%; Capacitance:10µF; Voltage Rating:25V; Product Range:SU(Bi-polar) Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:5mm; Lead Spacing:2mm; Height:11mm; Operating Temperature RoHS Compliant: Yes

CAP, 10µF, 25V, 20%; Capacitance:10µF; Voltage Rating:25V; Product Range:SU(Bi-polar) Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:5mm; Lead Spacing:2mm; Height:11mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1763719 85Y4608
Product Name Aluminium Capacitors Cap, 10Μf, 25V, 20%; Capacitance Panasonic
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
Capacitance Range 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C333U040AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1620729 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525002P40BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details