Panasonic Cap, 10Uf, 16V, Alu Elec, Radial; Capacitance Panasonic ECEA1CKS100I

Description
CAP, 10UF, 16V, ALU ELEC, RADIAL; Capacitance:10µF; Voltage Rating:16V; Product Range:KS Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:4mm; Lead Spacing:2.5mm; Height:5mm; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CAP, 10UF, 16V, ALU ELEC, RADIAL; Capacitance:10µF; Voltage Rating:16V; Product Range:KS Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:4mm; Lead Spacing:2.5mm; Height:5mm; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 10Uf, 16V, Alu Elec, Radial; Capacitance Panasonic - 72AC5631 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 16V, Alu Elec, Radial; Capacitance Panasonic
72AC5631
Cap, 10Uf, 16V, Alu Elec, Radial; Capacitance Panasonic 72AC5631
CAP, 10UF, 16V, ALU ELEC, RADIAL; Capacitance:10µF; Voltage Rating:16V; Product Range:KS Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:4mm; Lead Spacing:2.5mm; Height:5mm; Operating Temperature RoHS Compliant: Yes

CAP, 10UF, 16V, ALU ELEC, RADIAL; Capacitance:10µF; Voltage Rating:16V; Product Range:KS Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:4mm; Lead Spacing:2.5mm; Height:5mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 72AC5631
Product Name Cap, 10Uf, 16V, Alu Elec, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 10 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C114U010AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details