Panasonic Aluminium Capacitors ECEA0JKS331

Description
KS radial Al electrolytic cap,330uF 6.3V
Request a Quote Datasheet
Description
KS radial Al electrolytic cap,330uF 6.3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 116773 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
116773
Aluminium Capacitors 116773
KS radial Al electrolytic cap,330uF 6.3V

KS radial Al electrolytic cap,330uF 6.3V

Supplier's Site
Aluminium Capacitors - 9190414 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9190414
Aluminium Capacitors 9190414
KS Radial Al Electrolytic Cap,330uF 6.3V

KS Radial Al Electrolytic Cap,330uF 6.3V

Supplier's Site
Cap, 330Μf, 6.3V, 20%; Capacitance Panasonic - 85Y4593 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Μf, 6.3V, 20%; Capacitance Panasonic
85Y4593
Cap, 330Μf, 6.3V, 20%; Capacitance Panasonic 85Y4593
CAP, 330µF, 6.3V, 20%; Capacitance:330µF; Voltage Rating:6.3V; Product Range:KS Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:8mm; Lead Spacing:2.5mm; Height:5mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

CAP, 330µF, 6.3V, 20%; Capacitance:330µF; Voltage Rating:6.3V; Product Range:KS Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:8mm; Lead Spacing:2.5mm; Height:5mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 116773 85Y4593
Product Name Aluminium Capacitors Cap, 330Μf, 6.3V, 20%; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
Operating Temperature -40 to ? C (-40 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C333U040AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701235 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-05052500P600HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details