CAP, 100UF, 6.3V, ALU ELEC, RADIAL; Capacitance:100µF; Voltage Rating:6.3V; Product Range:KA Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:5mm; Lead Spacing:2.5mm; Height:7mm; Operating Temperature RoHS Compliant: Yes
CAP, 100UF, 6.3V, ALU ELEC, RADIAL; Capacitance:100µF; Voltage Rating:6.3V; Product Range:KA Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:5mm; Lead Spacing:2.5mm; Height:7mm; Operating Temperature RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 72AC5629 |
| Product Name | Cap, 100Uf, 6.3V, Alu Elec, Radial; Capacitance Panasonic |
| Configuration / Form Factor | Leaded Capacitor; Radial Leaded |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Capacitance Range | 100 microF |
| Capacitance Tolerance | 20 (+/- %) |