Panasonic Aluminum Capacitors - ECE-V1VA101UP ECE-V1VA101UP

Description
Manufacturer: Panasonic Win Source Part Number: 870020-ECE-V1VA101UP Series: VS Operating Temperature Range: -40°C ~ 85°C Features: 100 µF 35 V Aluminum Electrolytic Capacitors Radial, Can - SMD - 2000 Hrs @ 85°C Package: Reel - TR Package: Radial, Can - SMD Mounting: Surface Mount Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) HTSUS: 8532.22.0020 Other Part Number: PCE3191DKR, PCE3191TR, PCE3191CT-NDR, PCE3191TR-NDR, ECEV1VA101UP, PCE3191CT, Q2549507
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 870020-ECE-V1VA101UP Series: VS Operating Temperature Range: -40°C ~ 85°C Features: 100 µF 35 V Aluminum Electrolytic Capacitors Radial, Can - SMD - 2000 Hrs @ 85°C Package: Reel - TR Package: Radial, Can - SMD Mounting: Surface Mount Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) HTSUS: 8532.22.0020 Other Part Number: PCE3191DKR, PCE3191TR, PCE3191CT-NDR, PCE3191TR-NDR, ECEV1VA101UP, PCE3191CT, Q2549507
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Capacitors - ECE-V1VA101UP - 870020-ECE-V1VA101UP - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - ECE-V1VA101UP
870020-ECE-V1VA101UP
Aluminum Capacitors - ECE-V1VA101UP 870020-ECE-V1VA101UP
Manufacturer: Panasonic Win Source Part Number: 870020-ECE-V1VA101UP Series: VS Operating Temperature Range: -40°C ~ 85°C Features: 100 µF 35 V Aluminum Electrolytic Capacitors Radial, Can - SMD - 2000 Hrs @ 85°C Package: Reel - TR Package: Radial, Can - SMD Mounting: Surface Mount Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) HTSUS: 8532.22.0020 Other Part Number: PCE3191DKR, PCE3191TR, PCE3191CT-NDR, PCE3191TR-NDR, ECEV1VA101UP, PCE3191CT, Q2549507

Manufacturer: Panasonic
Win Source Part Number: 870020-ECE-V1VA101UP
Series: VS
Operating Temperature Range: -40°C ~ 85°C
Features: 100 µF 35 V Aluminum Electrolytic Capacitors Radial, Can - SMD - 2000 Hrs @ 85°C
Package: Reel - TR
Package: Radial, Can - SMD
Mounting: Surface Mount
Part Status: Obsolete
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
HTSUS: 8532.22.0020
Other Part Number: PCE3191DKR, PCE3191TR, PCE3191CT-NDR, PCE3191TR-NDR, ECEV1VA101UP, PCE3191CT, Q2549507

Buy Now Datasheet
Singapore, Singapore
SMD 100UF 35V Capacitor
58-ECE-V1VA101UP
SMD 100UF 35V Capacitor 58-ECE-V1VA101UP
CAP ALUM 100UF 20% 35V SMD Product overview: ECE-V1VA101UP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100UF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECE-V1VA101UP can be used for catalog matching and distributor lookup.

CAP ALUM 100UF 20% 35V SMD Product overview: ECE-V1VA101UP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100UF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECE-V1VA101UP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ECE-V1VA101UP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
ECE-V1VA101UP
Capacitors - Aluminum Electrolytic Capacitors ECE-V1VA101UP
CAP ALUM 100UF 20% 35V SMD

CAP ALUM 100UF 20% 35V SMD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 870020-ECE-V1VA101UP 58-ECE-V1VA101UP ECE-V1VA101UP
Product Name Aluminum Capacitors - ECE-V1VA101UP SMD 100UF 35V Capacitor Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Style Surface Mount Technology Surface Mount Technology; Radial, Can - SMD
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 380LX101M450H032-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
Aluminium Capacitors - 1701104 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details