Panasonic 27000uF 50V 6.05A Capacitor ECE-T1HA273FA

Description
27000uF 50V Aluminum Electrolytic Capacitor, 15mR ESR, 6.05A Ripple Product overview: ECE-T1HA273FA from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27000uF, 50V, 6.05A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 27000uF, 50V, 6.05A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECE-T1HA273FA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
27000uF 50V Aluminum Electrolytic Capacitor, 15mR ESR, 6.05A Ripple Product overview: ECE-T1HA273FA from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27000uF, 50V, 6.05A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 27000uF, 50V, 6.05A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECE-T1HA273FA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
27000uF 50V 6.05A Capacitor
58-ECE-T1HA273FA
27000uF 50V 6.05A Capacitor 58-ECE-T1HA273FA
27000uF 50V Aluminum Electrolytic Capacitor, 15mR ESR, 6.05A Ripple Product overview: ECE-T1HA273FA from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27000uF, 50V, 6.05A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 27000uF, 50V, 6.05A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECE-T1HA273FA can be used for catalog matching and distributor lookup.

27000uF 50V Aluminum Electrolytic Capacitor, 15mR ESR, 6.05A Ripple Product overview: ECE-T1HA273FA from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27000uF, 50V, 6.05A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 27000uF, 50V, 6.05A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECE-T1HA273FA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1061717-ECE-T1HA273FA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1061717-ECE-T1HA273FA
Capacitors - Aluminum Electrolytic Capacitors 1061717-ECE-T1HA273FA
Win Source Part Number: 1061717-ECE-T1HA273F A Category: Capacitors>Aluminum Electrolytic Capacitors Series: T-HA Package: Bulk Applications: General Purpose Height - Seated (Max): 2.480" (63.00mm) Standard Package: 50 Capacitance: 27000 µF Tolerance: ±20% Voltage - Rated: 50 V Lead Spacing: 0.886" (22.50mm) ESR (Equivalent Series Resistance): 15mOhm Lifetime @ Temp.: 3000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can - Snap-In - 4 Lead Temperature Range - Operating: -40°C ~ 105°C Dimension: 1.575" Dia (40.00mm) Alternative Parts (Cross-Reference): ECE-T1HA273FAECET1HA 273FA; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8532.22.0055 Mfr: Panasonic Electronic Components Other Names: ECET1HA273FA,P10634 Base Product Number: ECE-T1 Product Status: Obsolete Ripple Current @ Low Frequency: 6.05 A @ 120 Hz Ripple Current @ High Frequency: 6.958 A @ 10 kHz

Win Source Part Number: 1061717-ECE-T1HA273FA
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: T-HA
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 2.480" (63.00mm)
Standard Package: 50
Capacitance: 27000 µF
Tolerance: ±20%
Voltage - Rated: 50 V
Lead Spacing: 0.886" (22.50mm)
ESR (Equivalent Series Resistance): 15mOhm
Lifetime @ Temp.: 3000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can - Snap-In - 4 Lead
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 1.575" Dia (40.00mm)
Alternative Parts (Cross-Reference): ECE-T1HA273FAECET1HA273FA;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8532.22.0055
Mfr: Panasonic Electronic Components
Other Names: ECET1HA273FA,P10634
Base Product Number: ECE-T1
Product Status: Obsolete
Ripple Current @ Low Frequency: 6.05 A @ 120 Hz
Ripple Current @ High Frequency: 6.958 A @ 10 kHz

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ECE-T1HA273FA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
ECE-T1HA273FA
Capacitors - Aluminum Electrolytic Capacitors ECE-T1HA273FA
CAP ALUM 27000UF 20% 50V SNAP

CAP ALUM 27000UF 20% 50V SNAP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 58-ECE-T1HA273FA 1061717-ECE-T1HA273FA ECE-T1HA273FA
Product Name 27000uF 50V 6.05A Capacitor Capacitors - Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 27000 microF 27000 microF 27000 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050522000331GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 101C702U050AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details