Panasonic 3300UF 63V Capacitor ECE-S1JG332N

Description
CAP ALUM 3300UF 20% 63V SNAP Product overview: ECE-S1JG332N from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300UF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300UF, 63V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECE-S1JG332N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ALUM 3300UF 20% 63V SNAP Product overview: ECE-S1JG332N from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300UF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300UF, 63V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECE-S1JG332N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3300UF 63V Capacitor
58-ECE-S1JG332N
3300UF 63V Capacitor 58-ECE-S1JG332N
CAP ALUM 3300UF 20% 63V SNAP Product overview: ECE-S1JG332N from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300UF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300UF, 63V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECE-S1JG332N can be used for catalog matching and distributor lookup.

CAP ALUM 3300UF 20% 63V SNAP Product overview: ECE-S1JG332N from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300UF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300UF, 63V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECE-S1JG332N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Capacitors - ECE-S1JG332N - 1037006-ECE-S1JG332N - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - ECE-S1JG332N
1037006-ECE-S1JG332N
Aluminum Capacitors - ECE-S1JG332N 1037006-ECE-S1JG332N
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1037006-ECE-S1JG332N Packaging: Bulk Voltage Rating: 63V Applications: General Purpose Height - Seated (Max): 1.969" (50.00mm) Mounting: Through Hole Capacitance: 3300μF Tolerance: ±20% Lead Spacing: 0.394" (10.00mm) Lifetime @ Temp.: 2000 Hrs @ 105°C Polarization: Polar Categories: Capacitors Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Dimension: Radial, Can - Snap-In Ripple Current - Low Frequency: 2.5A @ 120Hz Ripple Current - High Frequency: 2.875A @ 50kHz Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Sufficient

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1037006-ECE-S1JG332N
Packaging: Bulk
Voltage Rating: 63V
Applications: General Purpose
Height - Seated (Max): 1.969" (50.00mm)
Mounting: Through Hole
Capacitance: 3300μF
Tolerance: ±20%
Lead Spacing: 0.394" (10.00mm)
Lifetime @ Temp.: 2000 Hrs @ 105°C
Polarization: Polar
Categories: Capacitors
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 105°C
Dimension: Radial, Can - Snap-In
Ripple Current - Low Frequency: 2.5A @ 120Hz
Ripple Current - High Frequency: 2.875A @ 50kHz
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ECE-S1JG332N - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
ECE-S1JG332N
Capacitors - Aluminum Electrolytic Capacitors ECE-S1JG332N
CAP ALUM 3300UF 20% 63V SNAP

CAP ALUM 3300UF 20% 63V SNAP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 58-ECE-S1JG332N 1037006-ECE-S1JG332N ECE-S1JG332N
Product Name 3300UF 63V Capacitor Aluminum Capacitors - ECE-S1JG332N Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3300 microF 3300 microF 3300 microF
WVDC 63 volts 63 volts 63 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C434U016DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers