Panasonic Aluminum Capacitors - ECE-A1VN4R7U ECE-A1VN4R7U

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 799292-ECE-A1VN4R7U Series: SU Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: Radial, Can Applications: General Capacitance: 4.7μF Tolerance: ±20% Lead Spacing: 0.079" (2.00mm) Lifetime @ Temp.: 2000 Hrs @ 85°C Polarization: Bi-Polar Family Name: SU Categories: Capacitors Dimension: 0.197" Dia (5.00mm) Height - Seated (Maximum): 0.433" (11.00mm) Voltage Rating DC: 35V Introduction Date: September 26, 2000 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 799292-ECE-A1VN4R7U Series: SU Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: Radial, Can Applications: General Capacitance: 4.7μF Tolerance: ±20% Lead Spacing: 0.079" (2.00mm) Lifetime @ Temp.: 2000 Hrs @ 85°C Polarization: Bi-Polar Family Name: SU Categories: Capacitors Dimension: 0.197" Dia (5.00mm) Height - Seated (Maximum): 0.433" (11.00mm) Voltage Rating DC: 35V Introduction Date: September 26, 2000 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Capacitors - ECE-A1VN4R7U - 799292-ECE-A1VN4R7U - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - ECE-A1VN4R7U
799292-ECE-A1VN4R7U
Aluminum Capacitors - ECE-A1VN4R7U 799292-ECE-A1VN4R7U
Manufacturer: Panasonic Electronic Components Win Source Part Number: 799292-ECE-A1VN4R7U Series: SU Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: Radial, Can Applications: General Capacitance: 4.7μF Tolerance: ±20% Lead Spacing: 0.079" (2.00mm) Lifetime @ Temp.: 2000 Hrs @ 85°C Polarization: Bi-Polar Family Name: SU Categories: Capacitors Dimension: 0.197" Dia (5.00mm) Height - Seated (Maximum): 0.433" (11.00mm) Voltage Rating DC: 35V Introduction Date: September 26, 2000 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 799292-ECE-A1VN4R7U
Series: SU
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: Radial, Can
Applications: General
Capacitance: 4.7μF
Tolerance: ±20%
Lead Spacing: 0.079" (2.00mm)
Lifetime @ Temp.: 2000 Hrs @ 85°C
Polarization: Bi-Polar
Family Name: SU
Categories: Capacitors
Dimension: 0.197" Dia (5.00mm)
Height - Seated (Maximum): 0.433" (11.00mm)
Voltage Rating DC: 35V
Introduction Date: September 26, 2000
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
4.7 uF Capacitor
58-ECE-A1VN4R7U
4.7 uF Capacitor 58-ECE-A1VN4R7U
Capacitor; Alum Electrolytic; Cap 4.7 uF; Tol 20%; Vol-Rtg 35 VDC; Radial; 5x11; Bulk Product overview: ECE-A1VN4R7U from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7 uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECE-A1VN4R7U can be used for catalog matching and distributor lookup.

Capacitor; Alum Electrolytic; Cap 4.7 uF; Tol 20%; Vol-Rtg 35 VDC; Radial; 5x11; Bulk Product overview: ECE-A1VN4R7U from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7 uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECE-A1VN4R7U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ECE-A1VN4R7U - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
ECE-A1VN4R7U
Capacitors - Aluminum Electrolytic Capacitors ECE-A1VN4R7U
CAP ALUM 4.7UF 20% 35V RADIAL

CAP ALUM 4.7UF 20% 35V RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 799292-ECE-A1VN4R7U 58-ECE-A1VN4R7U ECE-A1VN4R7U
Product Name Aluminum Capacitors - ECE-A1VN4R7U 4.7 uF Capacitor Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 4.7 microF 4.7 microF 4.7 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 35 volts 25 volts 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C213U040AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Aluminium Capacitors - 1701287 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details