Panasonic 33uF 35V Capacitor ECE-A1VN330U

Description
33uF 35V Radial Aluminum Electrolytic Capacitor 20% Product overview: ECE-A1VN330U from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33uF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECE-A1VN330U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
33uF 35V Radial Aluminum Electrolytic Capacitor 20% Product overview: ECE-A1VN330U from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33uF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECE-A1VN330U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
33uF 35V Capacitor
58-ECE-A1VN330U
33uF 35V Capacitor 58-ECE-A1VN330U
33uF 35V Radial Aluminum Electrolytic Capacitor 20% Product overview: ECE-A1VN330U from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33uF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECE-A1VN330U can be used for catalog matching and distributor lookup.

33uF 35V Radial Aluminum Electrolytic Capacitor 20% Product overview: ECE-A1VN330U from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33uF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECE-A1VN330U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1346339-ECE-A1VN330U - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1346339-ECE-A1VN330U
Capacitors - Aluminum Electrolytic Capacitors 1346339-ECE-A1VN330U
Win Source Part Number: 1346339-ECE-A1VN330U Category: Capacitors - Aluminum Electrolytic Capacitors Series: SU Package: Bulk Size / Dimension: 0.315" Dia (8.00mm) Applications: General Purpose Height - Seated (Max): 0.453" (11.50mm) Standard Package: 200 Capacitance: 33 µF Tolerance: ±20% Voltage - Rated: 35 V Lead Spacing: 0.138" (3.50mm) Lifetime @ Temp.: 2000 Hrs @ 85°C Polarization: Bi-Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Panasonic Electronic Components Base Product Number: ECE-A1 Ripple Current @ Low Frequency: 100 mA @ 120 Hz Ripple Current @ High Frequency: 170 mA @ 10 kHz

Win Source Part Number: 1346339-ECE-A1VN330U
Category: Capacitors - Aluminum Electrolytic Capacitors
Series: SU
Package: Bulk
Size / Dimension: 0.315" Dia (8.00mm)
Applications: General Purpose
Height - Seated (Max): 0.453" (11.50mm)
Standard Package: 200
Capacitance: 33 µF
Tolerance: ±20%
Voltage - Rated: 35 V
Lead Spacing: 0.138" (3.50mm)
Lifetime @ Temp.: 2000 Hrs @ 85°C
Polarization: Bi-Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Panasonic Electronic Components
Base Product Number: ECE-A1
Ripple Current @ Low Frequency: 100 mA @ 120 Hz
Ripple Current @ High Frequency: 170 mA @ 10 kHz

Buy Now Datasheet
Al Lytic Cap, Bi-Polar Su Series, 85C Rohs Compliant Panasonic - 48W8255 - Newark, An Avnet Company
Chicago, IL, United States
Al Lytic Cap, Bi-Polar Su Series, 85C Rohs Compliant Panasonic
48W8255
Al Lytic Cap, Bi-Polar Su Series, 85C Rohs Compliant Panasonic 48W8255
Al Lytic Cap, Bi-Polar SU Series, 85C RoHS Compliant: Yes

Al Lytic Cap, Bi-Polar SU Series, 85C RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - ECE-A1VN330U - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
ECE-A1VN330U
Capacitors - Aluminum Electrolytic Capacitors ECE-A1VN330U
CAP ALUM 33UF 20% 35V RADIAL

CAP ALUM 33UF 20% 35V RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-ECE-A1VN330U 1346339-ECE-A1VN330U 48W8255 ECE-A1VN330U
Product Name 33uF 35V Capacitor Capacitors - Aluminum Electrolytic Capacitors Al Lytic Cap, Bi-Polar Su Series, 85C Rohs Compliant Panasonic Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504B103K500P-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C224U7R5BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details