Panasonic Capacitors - Aluminum Electrolytic Capacitors ECE-A1VN220U

Description
CAP ALUM 22UF 20% 35V RADIAL
Datasheet
Description
CAP ALUM 22UF 20% 35V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - ECE-A1VN220U - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
ECE-A1VN220U
Capacitors - Aluminum Electrolytic Capacitors ECE-A1VN220U
CAP ALUM 22UF 20% 35V RADIAL

CAP ALUM 22UF 20% 35V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitors - ECE-A1VN220U - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
ECE-A1VN220U
Aluminum Electrolytic Capacitors ECE-A1VN220U
CAP ALUM 22UF 20% 35V RADIAL

CAP ALUM 22UF 20% 35V RADIAL

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 22Uf, 35V, 20%, Radial; Capacitance Panasonic - 48W8251 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 22Uf, 35V, 20%, Radial; Capacitance Panasonic
48W8251
Aluminum Electrolytic Capacitor, 22Uf, 35V, 20%, Radial; Capacitance Panasonic 48W8251
ALUMINUM ELECTROLYTIC CAPACITOR, 22UF, 35V, 20%, RADIAL; Capacitance:22µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Bi-Polar [Non-Polar]; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 22UF, 35V, 20%, RADIAL; Capacitance:22µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Bi-Polar [Non-Polar]; ESR:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ECE-A1VN220U ECE-A1VN220U 48W8251
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 22Uf, 35V, 20%, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor; PC Pin
Technology Single-Layer Film Capacitors
Applications General Purpose; General Purpose General Purpose
Capacitance Type Fixed Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-0603F0500561JCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details