Panasonic Capacitance Panasonic ECE-A1HKS100I.

Description
Capacitance:10µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Series Name:KS; Product Diameter:6.3mm; Lead Spacing:2.5mm; Product Height:5mm; Operating Temperature Min:-40°CRoHS Compliant: Yes
Description
Capacitance:10µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Series Name:KS; Product Diameter:6.3mm; Lead Spacing:2.5mm; Product Height:5mm; Operating Temperature Min:-40°CRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitance Panasonic - 60AC8956 - Newark, An Avnet Company
Chicago, IL, United States
Capacitance Panasonic
60AC8956
Capacitance Panasonic 60AC8956
Capacitance:10µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Series Name:KS; Product Diameter:6.3mm; Lead Spacing:2.5mm; Product Height:5mm; Operating Temperature Min:-40°CRoHS Compliant: Yes

Capacitance:10µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Series Name:KS; Product Diameter:6.3mm; Lead Spacing:2.5mm; Product Height:5mm; Operating Temperature Min:-40°CRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 60AC8956
Product Name Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor
Capacitance Type Fixed
Features Polarized
Operating Temperature -40 to ? C (-40 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-703-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Aluminum Electrolytic Capacitor - 101C552T040AC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5500 microF
View Details
Ceramic Capacitors - 1608-050521000681FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details