Panasonic Aluminum Electrolytic Capacitors ECE-A1EN470U

Description
CAP ALUM 47UF 20% 25V RADIAL
Datasheet
Description
CAP ALUM 47UF 20% 25V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - ECE-A1EN470U - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
ECE-A1EN470U
Aluminum Electrolytic Capacitors ECE-A1EN470U
CAP ALUM 47UF 20% 25V RADIAL

CAP ALUM 47UF 20% 25V RADIAL

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 47Uf, 25V, 20%, Radial; Capacitance Panasonic - 48W8155 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 47Uf, 25V, 20%, Radial; Capacitance Panasonic
48W8155
Aluminum Electrolytic Capacitor, 47Uf, 25V, 20%, Radial; Capacitance Panasonic 48W8155
ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 25V, 20%, RADIAL; Capacitance:47µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Bi-Polar [Non-Polar]; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 25V, 20%, RADIAL; Capacitance:47µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Bi-Polar [Non-Polar]; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ECE-A1EN470U - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
ECE-A1EN470U
Capacitors - Aluminum Electrolytic Capacitors ECE-A1EN470U
CAP ALUM 47UF 20% 25V RADIAL

CAP ALUM 47UF 20% 25V RADIAL

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number ECE-A1EN470U 48W8155 ECE-A1EN470U
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 47Uf, 25V, 20%, Radial; Capacitance Panasonic Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor; Through Hole Leaded Capacitor; PC Pin Leaded Capacitor
Technology Film Capacitors Single-Layer
Applications General Purpose General Purpose; General Purpose
Capacitance Type Fixed Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100101KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1725974 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers