Panasonic 10uF 25V 45mA Capacitor ECE-A1EN100UB

Description
Cap Aluminum 10uF 25V 20% (5 X 11mm) Radial 5mm 45mA 2000 hr 85C Ammo Pack Product overview: ECE-A1EN100UB from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF, 25V, 45mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, 25V, 45mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECE-A1EN100UB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum 10uF 25V 20% (5 X 11mm) Radial 5mm 45mA 2000 hr 85C Ammo Pack Product overview: ECE-A1EN100UB from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF, 25V, 45mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, 25V, 45mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECE-A1EN100UB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10uF 25V 45mA Capacitor
58-ECE-A1EN100UB
10uF 25V 45mA Capacitor 58-ECE-A1EN100UB
Cap Aluminum 10uF 25V 20% (5 X 11mm) Radial 5mm 45mA 2000 hr 85C Ammo Pack Product overview: ECE-A1EN100UB from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF, 25V, 45mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, 25V, 45mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECE-A1EN100UB can be used for catalog matching and distributor lookup.

Cap Aluminum 10uF 25V 20% (5 X 11mm) Radial 5mm 45mA 2000 hr 85C Ammo Pack Product overview: ECE-A1EN100UB from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF, 25V, 45mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, 25V, 45mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECE-A1EN100UB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Anti-Static, ESD, Clean Room Products - Modular ESD Desks, Workstations -  - Win Source Electronics
Laguna Hills, CA, United States
Anti-Static, ESD, Clean Room Products - Modular ESD Desks, Workstations
Anti-Static, ESD, Clean Room Products - Modular ESD Desks, Workstations
Manufacturer: AMIS Category: Anti-Static, ESD, Clean Room Products - Modular ESD Desks, Workstations Packaging: Bulk Part Status: Obsolete Tolerance: ±20% Capacitance: 0.22μF Voltage - Rated: 1.3VDC Lifetime @ Temp.: 2500 Hrs @ 125°C Operating Temperature: -40°C ~ 85°C Polarization: Either Ripple Current @ High Frequency: 165 mA @ 100 kHz Lead Spacing: 0.886" (22.50mm) Size / Dimension: 0.87" L x 0.37" W x 0.47" H (22.0mm x 9.5mm x 12.0mm)

Manufacturer: AMIS
Category: Anti-Static, ESD, Clean Room Products - Modular ESD Desks, Workstations
Packaging: Bulk
Part Status: Obsolete
Tolerance: ±20%
Capacitance: 0.22μF
Voltage - Rated: 1.3VDC
Lifetime @ Temp.: 2500 Hrs @ 125°C
Operating Temperature: -40°C ~ 85°C
Polarization: Either
Ripple Current @ High Frequency: 165 mA @ 100 kHz
Lead Spacing: 0.886" (22.50mm)
Size / Dimension: 0.87" L x 0.37" W x 0.47" H (22.0mm x 9.5mm x 12.0mm)

Buy Now Datasheet
Al Lytic Cap, Bi-Polar Su Series, 85C Rohs Compliant Panasonic - 48W8135 - Newark, An Avnet Company
Chicago, IL, United States
Al Lytic Cap, Bi-Polar Su Series, 85C Rohs Compliant Panasonic
48W8135
Al Lytic Cap, Bi-Polar Su Series, 85C Rohs Compliant Panasonic 48W8135
Al Lytic Cap, Bi-Polar SU Series, 85C RoHS Compliant: Yes

Al Lytic Cap, Bi-Polar SU Series, 85C RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - ECE-A1EN100UB - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
ECE-A1EN100UB
Capacitors - Aluminum Electrolytic Capacitors ECE-A1EN100UB
CAP ALUM 10UF 20% 25V RADIAL

CAP ALUM 10UF 20% 25V RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-ECE-A1EN100UB 48W8135 ECE-A1EN100UB
Product Name 10uF 25V 45mA Capacitor Anti-Static, ESD, Clean Room Products - Modular ESD Desks, Workstations Al Lytic Cap, Bi-Polar Su Series, 85C Rohs Compliant Panasonic Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 10 microF 0.2200 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C103U050AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050521000681FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details