Cap Aluminum 33uF 16V 20% (5 X 7mm) Radial 2.5mm 60mA 1000 hr 85C Ammo Pack Product overview: ECE-A1CKA330I from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33uF, 16V, 60mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33uF, 16V, 60mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECE-A1CKA330I can be used for catalog matching and distributor lookup.
Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 6.3V
Lifetime @ Temp.: 2500 Hrs @ 125°C
Operating Temperature: -40°C ~ 85°C
Polarization: Either
Ripple Current @ Low Frequency: 152.9 mA @ 120 Hz
Ripple Current @ High Frequency: 165 mA @ 100 kHz
CAP ALUM 33UF 20% 16V RADIAL
Al Lytic Cap, Radial KA Series, 85C RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-ECE-A1CKA330I | ECE-A1CKA330I | 48W8078 | |
| Product Name | 33uF 16V 60mA Capacitor | Connectors,Interconnects | Capacitors - Aluminum Electrolytic Capacitors | Al Lytic Cap, Radial Ka Series, 85C Rohs Compliant Panasonic |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | |||
| Capacitance Range | 33 microF | 0.2200 microF | 33 microF |