Panasonic Capacitors - Aluminum Electrolytic Capacitors ECE-A1AKS220

Description
CAP ALUM 22UF 20% 10V RADIAL
Description
CAP ALUM 22UF 20% 10V RADIAL

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - ECE-A1AKS220 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
ECE-A1AKS220
Capacitors - Aluminum Electrolytic Capacitors ECE-A1AKS220
CAP ALUM 22UF 20% 10V RADIAL

CAP ALUM 22UF 20% 10V RADIAL

Supplier's Site
Capacitor Alum Elec, 22Uf, 20%, 10V, Radial; Capacitance Panasonic - 55T0209 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 22Uf, 20%, 10V, Radial; Capacitance Panasonic
55T0209
Capacitor Alum Elec, 22Uf, 20%, 10V, Radial; Capacitance Panasonic 55T0209
CAPACITOR ALUM ELEC, 22UF, 20%, 10V, RADIAL; Capacitance:22µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Capacitor Case / Package:Radial LeadedRoHS Compliant: Yes

CAPACITOR ALUM ELEC, 22UF, 20%, 10V, RADIAL; Capacitance:22µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Capacitor Case / Package:Radial LeadedRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number ECE-A1AKS220 55T0209
Product Name Capacitors - Aluminum Electrolytic Capacitors Capacitor Alum Elec, 22Uf, 20%, 10V, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-706-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101563U016BE2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers