ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 20%, 6.3V, RADIAL; Capacitance:47µF; Voltage(DC):6.3V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Lead Spacing:2mm; ESR:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 55T0202 |
| Product Name | Aluminum Electrolytic Capacitor, 47Uf, 20%, 6.3V, Radial; Capacitance Panasonic |
| Configuration / Form Factor | Leaded Capacitor; PC Pin |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Features | Polarized |