Panasonic Cap Aluminum Lytic 33uF 6.3V 20% (5 X 5mm) Radial 2mm 38mA 1000h 85C Bulk ECE-A0JKS330

Description
Cap Aluminum Lytic 33uF 6.3V 20% (5 X 5mm) Radial 2mm 38mA 1000h 85C Bulk
Description
Cap Aluminum Lytic 33uF 6.3V 20% (5 X 5mm) Radial 2mm 38mA 1000h 85C Bulk

Suppliers

Company
Product
Description
Supplier Links
Cap Aluminum Lytic 33uF 6.3V 20% (5 X 5mm) Radial 2mm 38mA 1000h 85C Bulk - 590-ECE-A0JKS330 - Utmel Electronic Limited
Hong Kong, China
Cap Aluminum Lytic 33uF 6.3V 20% (5 X 5mm) Radial 2mm 38mA 1000h 85C Bulk
590-ECE-A0JKS330
Cap Aluminum Lytic 33uF 6.3V 20% (5 X 5mm) Radial 2mm 38mA 1000h 85C Bulk 590-ECE-A0JKS330
Cap Aluminum Lytic 33uF 6.3V 20% (5 X 5mm) Radial 2mm 38mA 1000h 85C Bulk

Cap Aluminum Lytic 33uF 6.3V 20% (5 X 5mm) Radial 2mm 38mA 1000h 85C Bulk

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - ECE-A0JKS330 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
ECE-A0JKS330
Capacitors - Aluminum Electrolytic Capacitors ECE-A0JKS330
CAP ALUM 33UF 20% 6.3V RADIAL

CAP ALUM 33UF 20% 6.3V RADIAL

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 590-ECE-A0JKS330 ECE-A0JKS330
Product Name Cap Aluminum Lytic 33uF 6.3V 20% (5 X 5mm) Radial 2mm 38mA 1000h 85C Bulk Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Electrostatic Capacitors ALUMINUM (WET)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic Capacitors - 338-101C733U063CF2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers