Panasonic SMD 1pF 25V 0.1pF Capacitor ECDG0E1R0B

Description
Cap Ceramic 1pF 25V C0G 0.1pF Pad SMD 0402 125°C Low ESR T/R Product overview: ECDG0E1R0B from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1pF, 25V, 0.1pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1pF, 25V, 0.1pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ECDG0E1R0B can be used for catalog matching and distributor lookup.
Request a Quote
Description
Cap Ceramic 1pF 25V C0G 0.1pF Pad SMD 0402 125°C Low ESR T/R Product overview: ECDG0E1R0B from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1pF, 25V, 0.1pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1pF, 25V, 0.1pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ECDG0E1R0B can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1pF 25V 0.1pF Capacitor
60-ECDG0E1R0B
SMD 1pF 25V 0.1pF Capacitor 60-ECDG0E1R0B
Cap Ceramic 1pF 25V C0G 0.1pF Pad SMD 0402 125°C Low ESR T/R Product overview: ECDG0E1R0B from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1pF, 25V, 0.1pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1pF, 25V, 0.1pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ECDG0E1R0B can be used for catalog matching and distributor lookup.

Cap Ceramic 1pF 25V C0G 0.1pF Pad SMD 0402 125°C Low ESR T/R Product overview: ECDG0E1R0B from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1pF, 25V, 0.1pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1pF, 25V, 0.1pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ECDG0E1R0B can be used for catalog matching and distributor lookup.

Supplier's Site
Ceramic Capacitors - ECDG0E1R0B - 965941-ECDG0E1R0B - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - ECDG0E1R0B
965941-ECDG0E1R0B
Ceramic Capacitors - ECDG0E1R0B 965941-ECDG0E1R0B
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 965941-ECDG0E1R0B Packaging: Tape and Reel Termination: SMD/SMT Voltage Rating: 25 V Length: 1 mm Mounting: SMD (SMT) Capacitance: 1 pF Thickness: 558.8 µm Height: 500 µm Weight: 793.786648 µg Width: 508 µm Categories: Ceramic Capacitors Case / Package: 0402 Case / Package: 1005 Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 500 µm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0402 Voltage Rating (DC): 25 V Dielectric: C0G

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 965941-ECDG0E1R0B
Packaging: Tape and Reel
Termination: SMD/SMT
Voltage Rating: 25 V
Length: 1 mm
Mounting: SMD (SMT)
Capacitance: 1 pF
Thickness: 558.8 µm
Height: 500 µm
Weight: 793.786648 µg
Width: 508 µm
Categories: Ceramic Capacitors
Case / Package: 0402
Case / Package: 1005
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 500 µm
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 0402
Voltage Rating (DC): 25 V
Dielectric: C0G

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 60-ECDG0E1R0B 965941-ECDG0E1R0B
Product Name SMD 1pF 25V 0.1pF Capacitor Ceramic Capacitors - ECDG0E1R0B
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 1 microF 1.00E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-2408-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100101FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details