Panasonic Ceramic Capacitors - ECD-G0ER108 ECD-G0ER108

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1036936-ECD-G0ER108 Packaging: Reel - TR Features: High Q, Low Loss Voltage Rating: 25V Applications: RF, Microwave, High Frequency Mounting: Surface Mount, MLCC Capacitance: 0.1pF Tolerance: ±0.05pF Temperature Coefficient: C0G, NP0 Thickness (Max): 0.022" (0.55mm) Categories: Capacitors Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1036936-ECD-G0ER108 Packaging: Reel - TR Features: High Q, Low Loss Voltage Rating: 25V Applications: RF, Microwave, High Frequency Mounting: Surface Mount, MLCC Capacitance: 0.1pF Tolerance: ±0.05pF Temperature Coefficient: C0G, NP0 Thickness (Max): 0.022" (0.55mm) Categories: Capacitors Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - ECD-G0ER108 - 1036936-ECD-G0ER108 - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - ECD-G0ER108
1036936-ECD-G0ER108
Ceramic Capacitors - ECD-G0ER108 1036936-ECD-G0ER108
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1036936-ECD-G0ER108 Packaging: Reel - TR Features: High Q, Low Loss Voltage Rating: 25V Applications: RF, Microwave, High Frequency Mounting: Surface Mount, MLCC Capacitance: 0.1pF Tolerance: ±0.05pF Temperature Coefficient: C0G, NP0 Thickness (Max): 0.022" (0.55mm) Categories: Capacitors Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1036936-ECD-G0ER108
Packaging: Reel - TR
Features: High Q, Low Loss
Voltage Rating: 25V
Applications: RF, Microwave, High Frequency
Mounting: Surface Mount, MLCC
Capacitance: 0.1pF
Tolerance: ±0.05pF
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.022" (0.55mm)
Categories: Capacitors
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
0.1PF 25V Capacitor
60-ECD-G0ER108
0.1PF 25V Capacitor 60-ECD-G0ER108
CAP CER 0.1PF 25V C0G/NP0 0402 Product overview: ECD-G0ER108 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ECD-G0ER108 can be used for catalog matching and distributor lookup.

CAP CER 0.1PF 25V C0G/NP0 0402 Product overview: ECD-G0ER108 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ECD-G0ER108 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - ECD-G0ER108 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
ECD-G0ER108
Ceramic Capacitors ECD-G0ER108
CAP CER 0.1PF 25V C0G/NP0 0402

CAP CER 0.1PF 25V C0G/NP0 0402

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1036936-ECD-G0ER108 60-ECD-G0ER108 ECD-G0ER108
Product Name Ceramic Capacitors - ECD-G0ER108 0.1PF 25V Capacitor Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 1.00E-7 microF 1.00E-7 microF 1.00E-7 microF
WVDC 25 volts 25 volts 25 volts
WVAC 25 volts 25 volts 25 volts
Mounting Style Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021324 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Thin Film Capacitors - 1761-CSA-100-10X10X4-G-100-K-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details