Panasonic 4.7PF 25V Capacitor ECD-G0E4R7C

Description
CAP CER 4.7PF 25V C0G/NP0 0402 Product overview: ECD-G0E4R7C from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ECD-G0E4R7C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 4.7PF 25V C0G/NP0 0402 Product overview: ECD-G0E4R7C from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ECD-G0E4R7C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4.7PF 25V Capacitor
60-ECD-G0E4R7C
4.7PF 25V Capacitor 60-ECD-G0E4R7C
CAP CER 4.7PF 25V C0G/NP0 0402 Product overview: ECD-G0E4R7C from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ECD-G0E4R7C can be used for catalog matching and distributor lookup.

CAP CER 4.7PF 25V C0G/NP0 0402 Product overview: ECD-G0E4R7C from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ECD-G0E4R7C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - ECD-G0E4R7C - 870013-ECD-G0E4R7C - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - ECD-G0E4R7C
870013-ECD-G0E4R7C
Ceramic Capacitors - ECD-G0E4R7C 870013-ECD-G0E4R7C
Manufacturer: Panasonic Win Source Part Number: 870013-ECD-G0E4R7C Series: ECD Operating Temperature Range: -55°C ~ 125°C Features: 4.7 pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric) Package: Reel - TR Package: 0402 (1005 Metric) Mounting: Surface Mount, MLCC Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: PCC2260CT, PCC2260DKR, PCC2260TR, ECDG0E4R7C, PCC2260DKR-NDR

Manufacturer: Panasonic
Win Source Part Number: 870013-ECD-G0E4R7C
Series: ECD
Operating Temperature Range: -55°C ~ 125°C
Features: 4.7 pF ±0.25pF 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Package: Reel - TR
Package: 0402 (1005 Metric)
Mounting: Surface Mount, MLCC
Part Status: Obsolete
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: PCC2260CT, PCC2260DKR, PCC2260TR, ECDG0E4R7C, PCC2260DKR-NDR

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 60-ECD-G0E4R7C 870013-ECD-G0E4R7C
Product Name 4.7PF 25V Capacitor Ceramic Capacitors - ECD-G0E4R7C
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 4.70E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011353 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1761-0504B182K500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers