Panasonic SMD 10PF 4KV Capacitor ECC-T3G100DG2

Description
CAP CER 10PF 4KV SL/GP SMD Product overview: ECC-T3G100DG2 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10PF, 4KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10PF, 4KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ECC-T3G100DG2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 10PF 4KV SL/GP SMD Product overview: ECC-T3G100DG2 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10PF, 4KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10PF, 4KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ECC-T3G100DG2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 10PF 4KV Capacitor
60-ECC-T3G100DG2
SMD 10PF 4KV Capacitor 60-ECC-T3G100DG2
CAP CER 10PF 4KV SL/GP SMD Product overview: ECC-T3G100DG2 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10PF, 4KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10PF, 4KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ECC-T3G100DG2 can be used for catalog matching and distributor lookup.

CAP CER 10PF 4KV SL/GP SMD Product overview: ECC-T3G100DG2 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10PF, 4KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10PF, 4KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ECC-T3G100DG2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1170400-ECC-T3G100DG2 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1170400-ECC-T3G100DG2
Capacitors - Ceramic Capacitors 1170400-ECC-T3G100DG2
Win Source Part Number: 1170400-ECC-T3G100DG 2 Category: Capacitors>Ceramic Capacitors Features: High Voltage Package: Tape & Reel Applications: General Purpose Standard Package: 3,000 Capacitance: 10 pF Tolerance: ±0.5pF Voltage - Rated: 4000V (4kV) Temperature Coefficient: SL/GP Thickness (Max): 0.091" (2.30mm) Mounting Type: Surface Mount, MLCC Package / Case: Nonstandard SMD Temperature Range - Operating: -25°C ~ 105°C Dimension: 0.224" L x 0.177" W (5.70mm x 4.50mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Panasonic Electronic Components Other Names: PCC2375TR,PCC2375DKR ,ECCT3G100DG2,PCC237 5CT Base Product Number: ECC-T Product Status: Obsolete

Win Source Part Number: 1170400-ECC-T3G100DG2
Category: Capacitors>Ceramic Capacitors
Features: High Voltage
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,000
Capacitance: 10 pF
Tolerance: ±0.5pF
Voltage - Rated: 4000V (4kV)
Temperature Coefficient: SL/GP
Thickness (Max): 0.091" (2.30mm)
Mounting Type: Surface Mount, MLCC
Package / Case: Nonstandard SMD
Temperature Range - Operating: -25°C ~ 105°C
Dimension: 0.224" L x 0.177" W (5.70mm x 4.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: Panasonic Electronic Components
Other Names: PCC2375TR,PCC2375DKR,ECCT3G100DG2,PCC2375CT
Base Product Number: ECC-T
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 60-ECC-T3G100DG2 1170400-ECC-T3G100DG2
Product Name SMD 10PF 4KV Capacitor Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101333U063DC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-050525000220FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details