Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1056760-ECC-F1H470JC
Capacitance: 47 pF
Tolerance: 5 %
Diameter: 5 mm
Categories: OEM Parts(C-E)
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Non-Compliant
Voltage Rating (DC): 50 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1056760-ECC-F1H470JC4 |
| Product Name | OEM Parts - OEM Parts (C - E) - ECC-F1H470JC4 |