Panasonic Ceramic Capacitors ECC-A3J150JGE

Description
CAP CER 15PF 6KV SL/GP RADIAL
Datasheet
Description
CAP CER 15PF 6KV SL/GP RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - ECC-A3J150JGE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
ECC-A3J150JGE
Ceramic Capacitors ECC-A3J150JGE
CAP CER 15PF 6KV SL/GP RADIAL

CAP CER 15PF 6KV SL/GP RADIAL

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Capacitors
Product Number ECC-A3J150JGE
Product Name Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed
Operating Temperature -25 to 105 C (-13 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Aluminum Electrolytic Capacitors - 338-101C303U100CE2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details