Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1035770-ECC-A3A151JG
Packaging: Bulk
Features: High Voltage
Voltage Rating: 1000V (1kV)
Applications: General Purpose
Height - Seated (Max): 0.472" (12.00mm)
Mounting: Through Hole
Capacitance: 150pF
Tolerance: ±5%
Temperature Coefficient: SL/GP
Lead Spacing: 0.197" (5.00mm)
Lead Style: Formed Leads
Categories: Capacitors
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 105°C
Dimension: 0.315" Dia (8.00mm)
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
CAP CER 150PF 1KV SL/GP RADIAL Product overview: ECC-A3A151JGE from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150PF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150PF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ECC-A3A151JGE can be used for catalog matching and distributor lookup.
CAP CER 150PF 1KV SL/GP RADIAL
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 1035770-ECC-A3A151JGE | 60-ECC-A3A151JGE | ECC-A3A151JGE |
| Product Name | Ceramic Capacitors - ECC-A3A151JGE | 150PF 1KV Capacitor | Ceramic Capacitors |
| Operating Temperature | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | |
| Capacitance Range | 1.50E-4 microF | 1.50E-4 microF | 1.50E-4 microF |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | |
| WVDC | 1000 volts | 1000 volts | |
| WVAC | 1000 volts | 1000 volts |