Panasonic Aluminium Electrolytic Capacitor, Aec-Q200 M Series, 47 F, 20%, 400 V, 16 Mm, Radial Leaded Rohs Compliant Panasonic ECA2GM470

Description
Aluminium Electrolytic Capacitor, AEC-Q200 M Series, 47 - F, - 20%, 400 V, 16 mm, Radial Leaded RoHS Compliant: Yes
Datasheet
Description
Aluminium Electrolytic Capacitor, AEC-Q200 M Series, 47 - F, - 20%, 400 V, 16 mm, Radial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Electrolytic Capacitor, Aec-Q200 M Series, 47 F, 20%, 400 V, 16 Mm, Radial Leaded Rohs Compliant Panasonic - 62W6302 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Aec-Q200 M Series, 47 F, 20%, 400 V, 16 Mm, Radial Leaded Rohs Compliant Panasonic
62W6302
Aluminium Electrolytic Capacitor, Aec-Q200 M Series, 47 F, 20%, 400 V, 16 Mm, Radial Leaded Rohs Compliant Panasonic 62W6302
Aluminium Electrolytic Capacitor, AEC-Q200 M Series, 47 - F, - 20%, 400 V, 16 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, AEC-Q200 M Series, 47 - F, - 20%, 400 V, 16 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62W6302
Product Name Aluminium Electrolytic Capacitor, Aec-Q200 M Series, 47 F, 20%, 400 V, 16 Mm, Radial Leaded Rohs Compliant Panasonic
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100102JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101C133U020AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 13000 microF
View Details
4 suppliers