Panasonic Aluminium Capacitors ECA2EM4R7

Description
M radial Al elect cap,4.7uF 250V 85deg C
Request a Quote Datasheet
Description
M radial Al elect cap,4.7uF 250V 85deg C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2287164 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2287164
Aluminium Capacitors 2287164
M radial Al elect cap,4.7uF 250V 85deg C

M radial Al elect cap,4.7uF 250V 85deg C

Supplier's Site
Aluminium Capacitors - 2287164P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2287164P
Aluminium Capacitors 2287164P
M radial Al elect cap,4.7uF 250V 85deg C

M radial Al elect cap,4.7uF 250V 85deg C

Supplier's Site
Aluminium Capacitors - 1078159 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1078159
Aluminium Capacitors 1078159
M radial Al elect cap,4.7uF 250V 85deg C

M radial Al elect cap,4.7uF 250V 85deg C

Supplier's Site
Cap, Alu Elec, 4.7Uf, 250V, Radial; Capacitance Panasonic - 62W6286 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 4.7Uf, 250V, Radial; Capacitance Panasonic
62W6286
Cap, Alu Elec, 4.7Uf, 250V, Radial; Capacitance Panasonic 62W6286
CAP, ALU ELEC, 4.7UF, 250V, RADIAL; Capacitance:4.7µF; Voltage(DC):250V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Capacitor Case / Package:Radial LeadedRoHS Compliant: Yes

CAP, ALU ELEC, 4.7UF, 250V, RADIAL; Capacitance:4.7µF; Voltage(DC):250V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Capacitor Case / Package:Radial LeadedRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 2287164 2287164P 62W6286
Product Name Aluminium Capacitors Aluminium Capacitors Cap, Alu Elec, 4.7Uf, 250V, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Capacitance Range 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 157UVR010MEW - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminium Capacitors - 1701212 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-1240-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details