Panasonic Aluminium Capacitors ECA2EM220

Description
M radial Al elect cap,22uF 250V 85deg C
Request a Quote Datasheet
Description
M radial Al elect cap,22uF 250V 85deg C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2287186 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2287186
Aluminium Capacitors 2287186
M radial Al elect cap,22uF 250V 85deg C

M radial Al elect cap,22uF 250V 85deg C

Supplier's Site
Aluminium Capacitors - 1078162 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1078162
Aluminium Capacitors 1078162
M radial Al elect cap,22uF 250V 85deg C

M radial Al elect cap,22uF 250V 85deg C

Supplier's Site
Cap, Alu Elec, 22Uf, 250V, Radial; Capacitance Panasonic - 62W6284 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 22Uf, 250V, Radial; Capacitance Panasonic
62W6284
Cap, Alu Elec, 22Uf, 250V, Radial; Capacitance Panasonic 62W6284
CAP, ALU ELEC, 22UF, 250V, RADIAL; Capacitance:22µF; Voltage(DC):250V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAP, ALU ELEC, 22UF, 250V, RADIAL; Capacitance:22µF; Voltage(DC):250V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 2287186 62W6284
Product Name Aluminium Capacitors Cap, Alu Elec, 22Uf, 250V, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 226AXZ050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1620704 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050523000121GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details