Panasonic Aluminium Capacitors ECA2EM101

Description
M radial Al elect cap,100uF 250V 85deg C
Request a Quote Datasheet
Description
M radial Al elect cap,100uF 250V 85deg C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2287215P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2287215P
Aluminium Capacitors 2287215P
M radial Al elect cap,100uF 250V 85deg C

M radial Al elect cap,100uF 250V 85deg C

Supplier's Site
Cap, Alu Elec, 100Uf, 250V, Radial; Capacitance Panasonic - 62W6282 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 100Uf, 250V, Radial; Capacitance Panasonic
62W6282
Cap, Alu Elec, 100Uf, 250V, Radial; Capacitance Panasonic 62W6282
CAP, ALU ELEC, 100UF, 250V, RADIAL; Capacitance:100µF; Voltage(DC):250V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Capacitor Case / Package:Radial LeadedRoHS Compliant: Yes

CAP, ALU ELEC, 100UF, 250V, RADIAL; Capacitance:100µF; Voltage(DC):250V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Capacitor Case / Package:Radial LeadedRoHS Compliant: Yes

Supplier's Site Datasheet
CAPACITOR; ALUMINUM ELECTROLYTIC; CAP 100UF;VOL-RTG 250V ; RADIAL; NHG - 70067863 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; ALUMINUM ELECTROLYTIC; CAP 100UF;VOL-RTG 250V ; RADIAL; NHG
70067863
CAPACITOR; ALUMINUM ELECTROLYTIC; CAP 100UF;VOL-RTG 250V ; RADIAL; NHG 70067863
CAPACITOR; ALUMINUM ELECTROLYTIC; CAP 100UF;VOL-RTG 250V ; RADIAL; NHG

CAPACITOR; ALUMINUM ELECTROLYTIC; CAP 100UF;VOL-RTG 250V ; RADIAL; NHG

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors
Product Number 2287215P 62W6282 70067863
Product Name Aluminium Capacitors Cap, Alu Elec, 100Uf, 250V, Radial; Capacitance Panasonic CAPACITOR; ALUMINUM ELECTROLYTIC; CAP 100UF;VOL-RTG 250V ; RADIAL; NHG
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminium Capacitors - 1713216 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
Ceramic Capacitors - 1608-1293-6-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details