Panasonic Aluminium Capacitors ECA2DM101

Description
Capacitor Al THT Series M 100uF 200V
Request a Quote Datasheet
Description
Capacitor Al THT Series M 100uF 200V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 8676712 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
8676712
Aluminium Capacitors 8676712
Capacitor Al THT Series M 100uF 200V

Capacitor Al THT Series M 100uF 200V

Supplier's Site
Aluminium Capacitors - 1724174 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1724174
Aluminium Capacitors 1724174
Capacitor Al THT Series M 100uF 200V

Capacitor Al THT Series M 100uF 200V

Supplier's Site
Cap, 100Μf, 200V, 20%; Capacitance Panasonic - 85Y4586 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 200V, 20%; Capacitance Panasonic
85Y4586
Cap, 100Μf, 200V, 20%; Capacitance Panasonic 85Y4586
CAP, 100µF, 200V, 20%; Capacitance:100µF; Voltage Rating:200V; Product Range:M Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:16mm; Lead Spacing:7.5mm; Height:25mm; Operating Temperature Min:-25°C; RoHS Compliant: Yes

CAP, 100µF, 200V, 20%; Capacitance:100µF; Voltage Rating:200V; Product Range:M Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:16mm; Lead Spacing:7.5mm; Height:25mm; Operating Temperature Min:-25°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 8676712 85Y4586
Product Name Aluminium Capacitors Cap, 100Μf, 200V, 20%; Capacitance Panasonic
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
Operating Temperature -25 to ? C (-13 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Polymer - 187XMPL002MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details