Panasonic Cap, 220Μf, 200V, 20%; Capacitance Panasonic ECA2DHG221

Description
CAP, 220µF, 200V, 20%; Capacitance:220µF; Voltage Rating:200V; Product Range:NHG Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:18mm; Lead Spacing:7.5mm; Height:31.5mm; Operating Temperature RoHS Compliant: Yes
Description
CAP, 220µF, 200V, 20%; Capacitance:220µF; Voltage Rating:200V; Product Range:NHG Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:18mm; Lead Spacing:7.5mm; Height:31.5mm; Operating Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, 220Μf, 200V, 20%; Capacitance Panasonic - 85Y4584 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Μf, 200V, 20%; Capacitance Panasonic
85Y4584
Cap, 220Μf, 200V, 20%; Capacitance Panasonic 85Y4584
CAP, 220µF, 200V, 20%; Capacitance:220µF; Voltage Rating:200V; Product Range:NHG Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:18mm; Lead Spacing:7.5mm; Height:31.5mm; Operating Temperature RoHS Compliant: Yes

CAP, 220µF, 200V, 20%; Capacitance:220µF; Voltage Rating:200V; Product Range:NHG Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:18mm; Lead Spacing:7.5mm; Height:31.5mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 85Y4584
Product Name Cap, 220Μf, 200V, 20%; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C192T250AE2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers