Panasonic Aluminium Capacitors ECA2CM100

Description
M radial Al elect cap 10uF 100Vdc
Request a Quote Datasheet
Description
M radial Al elect cap 10uF 100Vdc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7270590P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7270590P
Aluminium Capacitors 7270590P
M radial Al elect cap 10uF 100Vdc

M radial Al elect cap 10uF 100Vdc

Supplier's Site
Aluminium Capacitors - 1724089 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1724089
Aluminium Capacitors 1724089
M radial Al elect cap 10uF 100Vdc

M radial Al elect cap 10uF 100Vdc

Supplier's Site
Aluminium Electrolytic Capacitor, Aec-Q200 M Series, 10 F, 20%, 160 V, 10 Mm, Radial Leaded Rohs Compliant Panasonic - 62W6256 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Aec-Q200 M Series, 10 F, 20%, 160 V, 10 Mm, Radial Leaded Rohs Compliant Panasonic
62W6256
Aluminium Electrolytic Capacitor, Aec-Q200 M Series, 10 F, 20%, 160 V, 10 Mm, Radial Leaded Rohs Compliant Panasonic 62W6256
Aluminium Electrolytic Capacitor, AEC-Q200 M Series, 10 - F, - 20%, 160 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, AEC-Q200 M Series, 10 - F, - 20%, 160 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 7270590P 1724089 62W6256
Product Name Aluminium Capacitors Aluminium Capacitors Aluminium Electrolytic Capacitor, Aec-Q200 M Series, 10 F, 20%, 160 V, 10 Mm, Radial Leaded Rohs Compliant Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
Aluminum Electrolytic Capacitors - 2002-101282U100EJ2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers