Panasonic Aluminium Capacitors ECA2AM4R7

Description
M radial Al elect cap,4.7uF 100V 85deg C
Request a Quote Datasheet
Description
M radial Al elect cap,4.7uF 100V 85deg C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2287063 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2287063
Aluminium Capacitors 2287063
M radial Al elect cap,4.7uF 100V 85deg C

M radial Al elect cap,4.7uF 100V 85deg C

Supplier's Site
Aluminium Capacitors - 1078143 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1078143
Aluminium Capacitors 1078143
M radial Al elect cap,4.7uF 100V 85deg C

M radial Al elect cap,4.7uF 100V 85deg C

Supplier's Site
Aluminium Electrolytic Capacitor, Aec-Q200 M Series, 4.7 F, 20%, 100 V, 5 Mm, Radial Leaded Rohs Compliant Panasonic - 62W6243 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Aec-Q200 M Series, 4.7 F, 20%, 100 V, 5 Mm, Radial Leaded Rohs Compliant Panasonic
62W6243
Aluminium Electrolytic Capacitor, Aec-Q200 M Series, 4.7 F, 20%, 100 V, 5 Mm, Radial Leaded Rohs Compliant Panasonic 62W6243
Aluminium Electrolytic Capacitor, AEC-Q200 M Series, 4.7 - F, - 20%, 100 V, 5 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, AEC-Q200 M Series, 4.7 - F, - 20%, 100 V, 5 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 2287063 62W6243
Product Name Aluminium Capacitors Aluminium Electrolytic Capacitor, Aec-Q200 M Series, 4.7 F, 20%, 100 V, 5 Mm, Radial Leaded Rohs Compliant Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Ceramic Capacitors - 1761-0402B472J250PRTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 157AXZ010M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details