Panasonic Aluminium Capacitors ECA2AM2R2

Description
M radial Al elect cap,2.2uF 100V 85deg C
Request a Quote Datasheet
Description
M radial Al elect cap,2.2uF 100V 85deg C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2287057 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2287057
Aluminium Capacitors 2287057
M radial Al elect cap,2.2uF 100V 85deg C

M radial Al elect cap,2.2uF 100V 85deg C

Supplier's Site
Aluminium Capacitors - 1078142 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1078142
Aluminium Capacitors 1078142
M radial Al elect cap,2.2uF 100V 85deg C

M radial Al elect cap,2.2uF 100V 85deg C

Supplier's Site
Aluminium Electrolytic Capacitor, Aec-Q200 M Series, 2.2 F, 20%, 100 V, 5 Mm, Radial Leaded Rohs Compliant Panasonic - 62W6238 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Aec-Q200 M Series, 2.2 F, 20%, 100 V, 5 Mm, Radial Leaded Rohs Compliant Panasonic
62W6238
Aluminium Electrolytic Capacitor, Aec-Q200 M Series, 2.2 F, 20%, 100 V, 5 Mm, Radial Leaded Rohs Compliant Panasonic 62W6238
Aluminium Electrolytic Capacitor, AEC-Q200 M Series, 2.2 - F, - 20%, 100 V, 5 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, AEC-Q200 M Series, 2.2 - F, - 20%, 100 V, 5 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 2287057 62W6238
Product Name Aluminium Capacitors Aluminium Electrolytic Capacitor, Aec-Q200 M Series, 2.2 F, 20%, 100 V, 5 Mm, Radial Leaded Rohs Compliant Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C184U020BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers