Panasonic Aluminium Capacitors ECA2AM102

Description
A-M / 100V / 1000uF / 18x35.5mm / 85°C /
Request a Quote
Description
A-M / 100V / 1000uF / 18x35.5mm / 85°C /
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2403768 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2403768
Aluminium Capacitors 2403768
A-M / 100V / 1000uF / 18x35.5mm / 85°C /

A-M / 100V / 1000uF / 18x35.5mm / 85°C /

Supplier's Site
Aluminium Capacitors - 2403767 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2403767
Aluminium Capacitors 2403767
A-M / 100V / 1000uF / 18x35.5mm / 85°C /

A-M / 100V / 1000uF / 18x35.5mm / 85°C /

Supplier's Site
Aluminium Electrolytic Capacitor, Aec-Q200 M Series, 1000 F, 20%, 100 V, 18 Mm Rohs Compliant Panasonic - 62W6237 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Aec-Q200 M Series, 1000 F, 20%, 100 V, 18 Mm Rohs Compliant Panasonic
62W6237
Aluminium Electrolytic Capacitor, Aec-Q200 M Series, 1000 F, 20%, 100 V, 18 Mm Rohs Compliant Panasonic 62W6237
Aluminium Electrolytic Capacitor, AEC-Q200 M Series, 1000 - F, - 20%, 100 V, 18 mm RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, AEC-Q200 M Series, 1000 - F, - 20%, 100 V, 18 mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 2403768 62W6237
Product Name Aluminium Capacitors Aluminium Electrolytic Capacitor, Aec-Q200 M Series, 1000 F, 20%, 100 V, 18 Mm Rohs Compliant Panasonic
Capacitance Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitors - 338-101C183U7R5AA2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers