Panasonic Cap, 10Uf, 100V, Alu Elec, Radial; Capacitance Panasonic ECA2AM100I

Description
CAP, 10UF, 100V, ALU ELEC, RADIAL; Capacitance:10µF; Voltage Rating:100V; Product Range:M Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:5mm; Lead Spacing:2.5mm; Height:11mm; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CAP, 10UF, 100V, ALU ELEC, RADIAL; Capacitance:10µF; Voltage Rating:100V; Product Range:M Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:5mm; Lead Spacing:2.5mm; Height:11mm; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 10Uf, 100V, Alu Elec, Radial; Capacitance Panasonic - 72AC5627 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 100V, Alu Elec, Radial; Capacitance Panasonic
72AC5627
Cap, 10Uf, 100V, Alu Elec, Radial; Capacitance Panasonic 72AC5627
CAP, 10UF, 100V, ALU ELEC, RADIAL; Capacitance:10µF; Voltage Rating:100V; Product Range:M Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:5mm; Lead Spacing:2.5mm; Height:11mm; Operating Temperature RoHS Compliant: Yes

CAP, 10UF, 100V, ALU ELEC, RADIAL; Capacitance:10µF; Voltage Rating:100V; Product Range:M Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:5mm; Lead Spacing:2.5mm; Height:11mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 72AC5627
Product Name Cap, 10Uf, 100V, Alu Elec, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 10 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C144U025BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-1193-1-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers