Panasonic Aluminium Capacitors ECA1VM471

Description
M radial Al elect cap,470uF 35V 85deg C
Request a Quote Datasheet
Description
M radial Al elect cap,470uF 35V 85deg C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2286795 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2286795
Aluminium Capacitors 2286795
M radial Al elect cap,470uF 35V 85deg C

M radial Al elect cap,470uF 35V 85deg C

Supplier's Site
Aluminium Capacitors - 2286795P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2286795P
Aluminium Capacitors 2286795P
M radial Al elect cap,470uF 35V 85deg C

M radial Al elect cap,470uF 35V 85deg C

Supplier's Site
Aluminium Capacitors - 1078059 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1078059
Aluminium Capacitors 1078059
M radial Al elect cap,470uF 35V 85deg C

M radial Al elect cap,470uF 35V 85deg C

Supplier's Site
Capacitors - ECA1VM471 - ODG (Origin Data Global)
Shenzhen, China
Capacitors
ECA1VM471
Capacitors ECA1VM471
470uF 35V ±20% Plugin,D10xL16mm Aluminum Electrolytic Capacitors - Leaded ROHS

470uF 35V ±20% Plugin,D10xL16mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site
CAPACITOR; ALUMINUM ELECTROLYTIC; CAP 470UF;VOL-RTG 35V ; RADIAL; NHG - 70067840 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; ALUMINUM ELECTROLYTIC; CAP 470UF;VOL-RTG 35V ; RADIAL; NHG
70067840
CAPACITOR; ALUMINUM ELECTROLYTIC; CAP 470UF;VOL-RTG 35V ; RADIAL; NHG 70067840
CAPACITOR; ALUMINUM ELECTROLYTIC; CAP 470UF;VOL-RTG 35V ; RADIAL; NHG

CAPACITOR; ALUMINUM ELECTROLYTIC; CAP 470UF;VOL-RTG 35V ; RADIAL; NHG

Supplier's Site
Aluminium Electrolytic Capacitor, Aec-Q200 M Series, 470 F, 20%, 35 V, 10 Mm, Radial Leaded Rohs Compliant Panasonic - 62W6217 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Aec-Q200 M Series, 470 F, 20%, 35 V, 10 Mm, Radial Leaded Rohs Compliant Panasonic
62W6217
Aluminium Electrolytic Capacitor, Aec-Q200 M Series, 470 F, 20%, 35 V, 10 Mm, Radial Leaded Rohs Compliant Panasonic 62W6217
Aluminium Electrolytic Capacitor, AEC-Q200 M Series, 470 - F, - 20%, 35 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, AEC-Q200 M Series, 470 - F, - 20%, 35 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2286795 2286795P ECA1VM471 70067840 62W6217
Product Name Aluminium Capacitors Aluminium Capacitors Capacitors CAPACITOR; ALUMINUM ELECTROLYTIC; CAP 470UF;VOL-RTG 35V ; RADIAL; NHG Aluminium Electrolytic Capacitor, Aec-Q200 M Series, 470 F, 20%, 35 V, 10 Mm, Radial Leaded Rohs Compliant Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C264U010BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 113241 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Ceramic Capacitors - C11AH0R6B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details