Panasonic Aluminium Capacitors ECA1VM332

Description
M radial Al elect cap 3300uF 35Vdc
Request a Quote Datasheet
Description
M radial Al elect cap 3300uF 35Vdc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7270568 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7270568
Aluminium Capacitors 7270568
M radial Al elect cap 3300uF 35Vdc

M radial Al elect cap 3300uF 35Vdc

Supplier's Site
Aluminium Capacitors - 9233199 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9233199
Aluminium Capacitors 9233199
M Radial Al Elect Cap 3300uF 35Vdc

M Radial Al Elect Cap 3300uF 35Vdc

Supplier's Site
Cap, Alu Elec, 3300Uf, 35V, Radial; Capacitance Panasonic - 62W6215 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 3300Uf, 35V, Radial; Capacitance Panasonic
62W6215
Cap, Alu Elec, 3300Uf, 35V, Radial; Capacitance Panasonic 62W6215
CAP, ALU ELEC, 3300UF, 35V, RADIAL; Capacitance:3300µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Capacitor Case / Package:Radial LeadedRoHS Compliant: Yes

CAP, ALU ELEC, 3300UF, 35V, RADIAL; Capacitance:3300µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Capacitor Case / Package:Radial LeadedRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 7270568 62W6215
Product Name Aluminium Capacitors Cap, Alu Elec, 3300Uf, 35V, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 106XMPL035MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
4 suppliers
Aluminium Capacitors - 1701303 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525005P10HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details