Panasonic Aluminium Capacitors ECA1VHG222

Description
NHG min Al electrolytic cap 2200uF 35V
Request a Quote Datasheet
Description
NHG min Al electrolytic cap 2200uF 35V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 6283914P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
6283914P
Aluminium Capacitors 6283914P
NHG min Al electrolytic cap 2200uF 35V

NHG min Al electrolytic cap 2200uF 35V

Supplier's Site
Aluminium Electrolytic Capacitor, Aec-Q200 Nhg Series, 2200 F, 20%, 35 V, 16 Mm Rohs Compliant Panasonic - 62W6200 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Aec-Q200 Nhg Series, 2200 F, 20%, 35 V, 16 Mm Rohs Compliant Panasonic
62W6200
Aluminium Electrolytic Capacitor, Aec-Q200 Nhg Series, 2200 F, 20%, 35 V, 16 Mm Rohs Compliant Panasonic 62W6200
Aluminium Electrolytic Capacitor, AEC-Q200 NHG Series, 2200 - F, - 20%, 35 V, 16 mm RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, AEC-Q200 NHG Series, 2200 - F, - 20%, 35 V, 16 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 6283914P 62W6200
Product Name Aluminium Capacitors Aluminium Electrolytic Capacitor, Aec-Q200 Nhg Series, 2200 F, 20%, 35 V, 16 Mm Rohs Compliant Panasonic
Capacitance Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1713226 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Ceramic Capacitors - 1608-1463-2-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details