NHG/63V/330uF/510mA/
NHG/63V/330uF/510mA/
NHG/63V/330uF/510mA/
CAP, ALU ELEC, 330UF, 63V, RADIAL; Capacitance:330µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:Through Hole; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes
330uF 63V 510mA@120Hz ±20% Plugin,D10xL20mm Aluminum Electrolytic Capacitors - Leaded ROHS
CAPACITOR; ALUMINUM ELECTROLYTIC; CAP 330UF;VOL-RTG 63V ; RADIAL; NHG
| RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 3654385 | 3654385P | 62W6185 | ECA1JHG331 | 70067822 |
| Product Name | Aluminium Capacitors | Aluminium Capacitors | Cap, Alu Elec, 330Uf, 63V, Radial; Capacitance Panasonic | Capacitors | CAPACITOR; ALUMINUM ELECTROLYTIC; CAP 330UF;VOL-RTG 63V ; RADIAL; NHG |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | ||
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | |
| RoHS Compliant | Yes | Yes | Yes | Yes | |
| Electrolytic Capacitors | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 330 microF | 330 microF | 330 microF |