Panasonic Capacitor Alum Elec, 47Uf, 63V, 20%, Radial; Capacitance Panasonic ECA1JAM470X

Description
CAPACITOR ALUM ELEC, 47UF, 63V, 20%, RADIAL; Capacitance:47µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Capacitor Case / Package:Radial LeadedRoHS Compliant: Yes
Description
CAPACITOR ALUM ELEC, 47UF, 63V, 20%, RADIAL; Capacitance:47µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Capacitor Case / Package:Radial LeadedRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Alum Elec, 47Uf, 63V, 20%, Radial; Capacitance Panasonic - 38K1191 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 47Uf, 63V, 20%, Radial; Capacitance Panasonic
38K1191
Capacitor Alum Elec, 47Uf, 63V, 20%, Radial; Capacitance Panasonic 38K1191
CAPACITOR ALUM ELEC, 47UF, 63V, 20%, RADIAL; Capacitance:47µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Capacitor Case / Package:Radial LeadedRoHS Compliant: Yes

CAPACITOR ALUM ELEC, 47UF, 63V, 20%, RADIAL; Capacitance:47µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Capacitor Case / Package:Radial LeadedRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 38K1191
Product Name Capacitor Alum Elec, 47Uf, 63V, 20%, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101182U040AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers